Lumberg, Inc. Circular Connector Assemblies 0318 03

Description
M16 CHASSIS PLUG FLANGE MOUNT
Request a Quote Datasheet
Description
M16 CHASSIS PLUG FLANGE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031803-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031803-ND
Circular Connector Assemblies 5405-031803-ND
M16 CHASSIS PLUG FLANGE MOUNT

M16 CHASSIS PLUG FLANGE MOUNT

Buy Now Datasheet
DIN Connectors - 6989186 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
6989186
DIN Connectors 6989186
Lumberg 0318 03 DIN Plug

Lumberg 0318 03 DIN Plug

Supplier's Site
DIN Connectors - 1617879 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1617879
DIN Connectors 1617879
Lumberg 0318 03 DIN Plug

Lumberg 0318 03 DIN Plug

Supplier's Site
Circular Connector, 3Pos, Rcpt, Flange; Product Range Lumberg - 82AH3439 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 3Pos, Rcpt, Flange; Product Range Lumberg
82AH3439
Circular Connector, 3Pos, Rcpt, Flange; Product Range Lumberg 82AH3439
CIRCULAR CONNECTOR, 3POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 3POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5405-031803-ND 6989186 82AH3439
Product Name Circular Connector Assemblies DIN Connectors Circular Connector, 3Pos, Rcpt, Flange; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors DIN Connector Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details