Lumberg, Inc. Circular Connector Assemblies 0317 12

Description
M16 CHASSIS PLUG PCB BACK MOUNT
Request a Quote Datasheet
Description
M16 CHASSIS PLUG PCB BACK MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031712-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031712-ND
Circular Connector Assemblies 5405-031712-ND
M16 CHASSIS PLUG PCB BACK MOUNT

M16 CHASSIS PLUG PCB BACK MOUNT

Buy Now Datasheet
DIN Connectors - 1705638 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705638
DIN Connectors 1705638
Lumberg 0317 12 DIN Plug

Lumberg 0317 12 DIN Plug

Supplier's Site
Circular Connector, 12Pos, Rcpt, Panel; Product Range Lumberg - 82AH3433 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 12Pos, Rcpt, Panel; Product Range Lumberg
82AH3433
Circular Connector, 12Pos, Rcpt, Panel; Product Range Lumberg 82AH3433
CIRCULAR CONNECTOR, 12POS, RCPT, PANEL; Product Range:0317 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 12POS, RCPT, PANEL; Product Range:0317 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5405-031712-ND 1705638 82AH3433
Product Name Circular Connector Assemblies DIN Connectors Circular Connector, 12Pos, Rcpt, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors DIN Connector Circular / Cylindrical Connectors
Mounting Panel Mount Wall mount
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Paladin ® - 131-7616-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
DIN Connectors - 2100237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug
Geometry Right Angle; Right angle
View Details