Lumberg, Inc. Circular Connector Assemblies 0317 08

Description
M16 CHASSIS PLUG PCB BACK MOUNT
Request a Quote Datasheet
Description
M16 CHASSIS PLUG PCB BACK MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031708-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031708-ND
Circular Connector Assemblies 5405-031708-ND
M16 CHASSIS PLUG PCB BACK MOUNT

M16 CHASSIS PLUG PCB BACK MOUNT

Buy Now Datasheet
Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg - 82AH3431 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg
82AH3431
Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg 82AH3431
CIRCULAR CONNECTOR, 8POS, RCPT, PANEL; Product Range:0317 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 8POS, RCPT, PANEL; Product Range:0317 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-031708-ND 82AH3431
Product Name Circular Connector Assemblies Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5A-0182-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers