Lumberg, Inc. Circular Connector Assemblies 0317 06

Description
M16 CHASSIS PLUG PCB BACK MOUNT
Request a Quote Datasheet
Description
M16 CHASSIS PLUG PCB BACK MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031706-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031706-ND
Circular Connector Assemblies 5405-031706-ND
M16 CHASSIS PLUG PCB BACK MOUNT

M16 CHASSIS PLUG PCB BACK MOUNT

Buy Now Datasheet
Circular Connector, 6Pos, Rcpt, Panel; Product Range Lumberg - 82AH3428 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 6Pos, Rcpt, Panel; Product Range Lumberg
82AH3428
Circular Connector, 6Pos, Rcpt, Panel; Product Range Lumberg 82AH3428
CIRCULAR CONNECTOR, 6POS, RCPT, PANEL; Product Range:0317 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 6POS, RCPT, PANEL; Product Range:0317 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-031706-ND 82AH3428
Product Name Circular Connector Assemblies Circular Connector, 6Pos, Rcpt, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K230D6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details