Lumberg, Inc. Circular Connector, 5Pos, Rcpt, Panel; Product Range Lumberg 0317 05

Description
CIRCULAR CONNECTOR, 5POS, RCPT, PANEL; Product Range:0317 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, 5POS, RCPT, PANEL; Product Range:0317 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 5Pos, Rcpt, Panel; Product Range Lumberg - 82AH3426 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 5Pos, Rcpt, Panel; Product Range Lumberg
82AH3426
Circular Connector, 5Pos, Rcpt, Panel; Product Range Lumberg 82AH3426
CIRCULAR CONNECTOR, 5POS, RCPT, PANEL; Product Range:0317 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 5POS, RCPT, PANEL; Product Range:0317 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH3426
Product Name Circular Connector, 5Pos, Rcpt, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details