Lumberg, Inc. Circular Connector Assemblies 0317 03

Description
M16 CHASSIS PLUG PCB BACK MOUNT
Request a Quote Datasheet
Description
M16 CHASSIS PLUG PCB BACK MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031703-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031703-ND
Circular Connector Assemblies 5405-031703-ND
M16 CHASSIS PLUG PCB BACK MOUNT

M16 CHASSIS PLUG PCB BACK MOUNT

Buy Now Datasheet
Circular Connector, 3Pos, Rcpt, Panel; Product Range Lumberg - 82AH3424 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 3Pos, Rcpt, Panel; Product Range Lumberg
82AH3424
Circular Connector, 3Pos, Rcpt, Panel; Product Range Lumberg 82AH3424
CIRCULAR CONNECTOR, 3POS, RCPT, PANEL; Product Range:0317 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 3POS, RCPT, PANEL; Product Range:0317 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-031703-ND 82AH3424
Product Name Circular Connector Assemblies Circular Connector, 3Pos, Rcpt, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1302-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details