Lumberg, Inc. DIN Connectors 0316 08

Description
Lumberg 0316 08 DIN Plug
Request a Quote Datasheet
Description
Lumberg 0316 08 DIN Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 6989338 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
6989338
DIN Connectors 6989338
Lumberg 0316 08 DIN Plug

Lumberg 0316 08 DIN Plug

Supplier's Site
DIN Connectors - 1617883 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1617883
DIN Connectors 1617883
Lumberg 0316 08 DIN Plug

Lumberg 0316 08 DIN Plug

Supplier's Site
Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg - 82AH3420 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg
82AH3420
Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg 82AH3420
CIRCULAR CONNECTOR, 8POS, RCPT, PANEL; Product Range:0316 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 8POS, RCPT, PANEL; Product Range:0316 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6989338 82AH3420
Product Name DIN Connectors Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg
Connector Type DIN Connector Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
SMA Male R/A Connector for HLF100 Cable - ET-SMRA-14 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details