Lumberg, Inc. Circular Connector Assemblies 0316 08-1

Description
M16 CHASSIS PLUG PCB FRONTMOUNT
Request a Quote Datasheet
Description
M16 CHASSIS PLUG PCB FRONTMOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031608-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031608-1-ND
Circular Connector Assemblies 5405-031608-1-ND
M16 CHASSIS PLUG PCB FRONTMOUNT

M16 CHASSIS PLUG PCB FRONTMOUNT

Buy Now Datasheet
Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg - 82AH3421 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg
82AH3421
Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg 82AH3421
CIRCULAR CONNECTOR, 8POS, RCPT, PANEL; Product Range:0316 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 8POS, RCPT, PANEL; Product Range:0316 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-031608-1-ND 82AH3421
Product Name Circular Connector Assemblies Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Sheer Pwr - 10132381-2060ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 180.0 amps
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNM08-R3LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-2701-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers