Lumberg, Inc. DIN Connectors 0316 07-1

Description
Lumberg 0316 07-1 DIN Plug
Request a Quote Datasheet
Description
Lumberg 0316 07-1 DIN Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 6989334 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
6989334
DIN Connectors 6989334
Lumberg 0316 07-1 DIN Plug

Lumberg 0316 07-1 DIN Plug

Supplier's Site
DIN Connectors - 1705585 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705585
DIN Connectors 1705585
Lumberg 0316 07-1 DIN Plug

Lumberg 0316 07-1 DIN Plug

Supplier's Site
Circular Connector, 7Pos, Rcpt, Panel; Product Range Lumberg - 82AH3419 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 7Pos, Rcpt, Panel; Product Range Lumberg
82AH3419
Circular Connector, 7Pos, Rcpt, Panel; Product Range Lumberg 82AH3419
CIRCULAR CONNECTOR, 7POS, RCPT, PANEL; Product Range:0316 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 7POS, RCPT, PANEL; Product Range:0316 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6989334 82AH3419
Product Name DIN Connectors Circular Connector, 7Pos, Rcpt, Panel; Product Range Lumberg
Connector Type DIN Connector Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details