Lumberg, Inc. DIN Connectors 0316 05

Description
Lumberg 0316 05 DIN Plug
Request a Quote Datasheet
Description
Lumberg 0316 05 DIN Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 6989325 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
6989325
DIN Connectors 6989325
Lumberg 0316 05 DIN Plug

Lumberg 0316 05 DIN Plug

Supplier's Site
DIN Connectors - 1705583 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705583
DIN Connectors 1705583
Lumberg 0316 05 DIN Plug

Lumberg 0316 05 DIN Plug

Supplier's Site
Circular Connector, 5Pos, Rcpt, Panel; Product Range Lumberg - 82AH3415 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 5Pos, Rcpt, Panel; Product Range Lumberg
82AH3415
Circular Connector, 5Pos, Rcpt, Panel; Product Range Lumberg 82AH3415
CIRCULAR CONNECTOR, 5POS, RCPT, PANEL; Product Range:0316 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 5POS, RCPT, PANEL; Product Range:0316 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6989325 82AH3415
Product Name DIN Connectors Circular Connector, 5Pos, Rcpt, Panel; Product Range Lumberg
Connector Type DIN Connector Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm SMA Straight Plug (Gold Plated) - 190514A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Paladin ® - 131-5514-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details