Lumberg, Inc. Circular Connector, 3Pos, Rcpt, Panel; Product Range Lumberg 0316 03

Description
CIRCULAR CONNECTOR, 3POS, RCPT, PANEL; Product Range:0316 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, 3POS, RCPT, PANEL; Product Range:0316 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 3Pos, Rcpt, Panel; Product Range Lumberg - 82AH3413 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 3Pos, Rcpt, Panel; Product Range Lumberg
82AH3413
Circular Connector, 3Pos, Rcpt, Panel; Product Range Lumberg 82AH3413
CIRCULAR CONNECTOR, 3POS, RCPT, PANEL; Product Range:0316 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 3POS, RCPT, PANEL; Product Range:0316 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH3413
Product Name Circular Connector, 3Pos, Rcpt, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mrdbg02M17000-Ip67 Mrd Circular Shape Connector, 2 Pin / Box Amphenol Communications Solutions - 48AK9383 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2001-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers