Lumberg, Inc. Circular Connector Assemblies 0315 12

Description
M16 CHASSIS PLUG BACK MOUNT 12P
Request a Quote Datasheet
Description
M16 CHASSIS PLUG BACK MOUNT 12P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031512-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031512-ND
Circular Connector Assemblies 5405-031512-ND
M16 CHASSIS PLUG BACK MOUNT 12P

M16 CHASSIS PLUG BACK MOUNT 12P

Buy Now Datasheet
Circular Conn, Plug, 12Pos, Panel; Product Range Lumberg - 98K4470 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12Pos, Panel; Product Range Lumberg
98K4470
Circular Conn, Plug, 12Pos, Panel; Product Range Lumberg 98K4470
CIRCULAR CONN, PLUG, 12POS, PANEL; Product Range:03 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 12POS, PANEL; Product Range:03 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-031512-ND 98K4470
Product Name Circular Connector Assemblies Circular Conn, Plug, 12Pos, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Circular Connector Assemblies - EEJ.2B.308.CLA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 10.0 amps
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Test Point, Pcb, Through Hole; Product Range Keystone - 01C2576 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
2 suppliers