Lumberg, Inc. Circular Connector Assemblies 0315 08-1

Description
M16 CHASSIS PLUG BACK MOUNT 8P
Request a Quote Datasheet
Description
M16 CHASSIS PLUG BACK MOUNT 8P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031508-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031508-1-ND
Circular Connector Assemblies 5405-031508-1-ND
M16 CHASSIS PLUG BACK MOUNT 8P

M16 CHASSIS PLUG BACK MOUNT 8P

Buy Now Datasheet
Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg - 82AH3411 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg
82AH3411
Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg 82AH3411
CIRCULAR CONNECTOR, 8POS, RCPT, PANEL; Product Range:0315 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 8POS, RCPT, PANEL; Product Range:0315 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-031508-1-ND 82AH3411
Product Name Circular Connector Assemblies Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data