Lumberg, Inc. Circular Connector Assemblies 0315 04

Description
M16 CHASSIS PLUG BACK MOUNT 4P
Request a Quote Datasheet
Description
M16 CHASSIS PLUG BACK MOUNT 4P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031504-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031504-ND
Circular Connector Assemblies 5405-031504-ND
M16 CHASSIS PLUG BACK MOUNT 4P

M16 CHASSIS PLUG BACK MOUNT 4P

Buy Now Datasheet
Circular Connector, 4Pos, Rcpt, Panel; Product Range Lumberg - 82AH3404 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 4Pos, Rcpt, Panel; Product Range Lumberg
82AH3404
Circular Connector, 4Pos, Rcpt, Panel; Product Range Lumberg 82AH3404
CIRCULAR CONNECTOR, 4POS, RCPT, PANEL; Product Range:0315 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 4POS, RCPT, PANEL; Product Range:0315 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-031504-ND 82AH3404
Product Name Circular Connector Assemblies Circular Connector, 4Pos, Rcpt, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details