Lumberg, Inc. Circular Connector Assemblies 0315 03

Description
M16 CHASSIS PLUG BACK MOUNT 3P
Request a Quote Datasheet
Description
M16 CHASSIS PLUG BACK MOUNT 3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031503-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031503-ND
Circular Connector Assemblies 5405-031503-ND
M16 CHASSIS PLUG BACK MOUNT 3P

M16 CHASSIS PLUG BACK MOUNT 3P

Buy Now Datasheet
Circular Connector, 3Pos, Rcpt, Panel; Product Range Lumberg - 82AH3403 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 3Pos, Rcpt, Panel; Product Range Lumberg
82AH3403
Circular Connector, 3Pos, Rcpt, Panel; Product Range Lumberg 82AH3403
CIRCULAR CONNECTOR, 3POS, RCPT, PANEL; Product Range:0315 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 3POS, RCPT, PANEL; Product Range:0315 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-031503-ND 82AH3403
Product Name Circular Connector Assemblies Circular Connector, 3Pos, Rcpt, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11312-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details