Lumberg, Inc. DIN Connectors 0314 14

Description
Lumberg 0314 14 DIN Plug
Request a Quote Datasheet
Description
Lumberg 0314 14 DIN Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 6989293 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
6989293
DIN Connectors 6989293
Lumberg 0314 14 DIN Plug

Lumberg 0314 14 DIN Plug

Supplier's Site
DIN Connectors - 1705575 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705575
DIN Connectors 1705575
Lumberg 0314 14 DIN Plug

Lumberg 0314 14 DIN Plug

Supplier's Site
Circular Connector, 14Pos, Rcpt, Panel; Product Range Lumberg - 82AH3402 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 14Pos, Rcpt, Panel; Product Range Lumberg
82AH3402
Circular Connector, 14Pos, Rcpt, Panel; Product Range Lumberg 82AH3402
CIRCULAR CONNECTOR, 14POS, RCPT, PANEL; Product Range:0314 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 14POS, RCPT, PANEL; Product Range:0314 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6989293 82AH3402
Product Name DIN Connectors Circular Connector, 14Pos, Rcpt, Panel; Product Range Lumberg
Connector Type DIN Connector Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DIN Connectors - 2100246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details