Lumberg, Inc. DIN Connectors 0314 12

Description
Lumberg 0314 12 DIN Plug
Request a Quote Datasheet
Description
Lumberg 0314 12 DIN Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5332504 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
5332504
DIN Connectors 5332504
Lumberg 0314 12 DIN Plug

Lumberg 0314 12 DIN Plug

Supplier's Site
DIN Connectors - 1617872 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1617872
DIN Connectors 1617872
Lumberg 0314 12 DIN Plug

Lumberg 0314 12 DIN Plug

Supplier's Site
Circular Connector Assemblies - 5405-031412-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031412-ND
Circular Connector Assemblies 5405-031412-ND
M16 CHASSIS PLUG FRONTMOUNT 12P

M16 CHASSIS PLUG FRONTMOUNT 12P

Buy Now Datasheet
Circular Connector, 12Pos, Rcpt, Panel; Product Range Lumberg - 82AH3401 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 12Pos, Rcpt, Panel; Product Range Lumberg
82AH3401
Circular Connector, 12Pos, Rcpt, Panel; Product Range Lumberg 82AH3401
CIRCULAR CONNECTOR, 12POS, RCPT, PANEL; Product Range:0314 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 12POS, RCPT, PANEL; Product Range:0314 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5332504 5405-031412-ND 82AH3401
Product Name DIN Connectors Circular Connector Assemblies Circular Connector, 12Pos, Rcpt, Panel; Product Range Lumberg
Connector Type DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details