Lumberg, Inc. Circular Connector Assemblies 0314 08

Description
M16 CHASSIS PLUG FRONTMOUNT 8P
Request a Quote Datasheet
Description
M16 CHASSIS PLUG FRONTMOUNT 8P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031408-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031408-ND
Circular Connector Assemblies 5405-031408-ND
M16 CHASSIS PLUG FRONTMOUNT 8P

M16 CHASSIS PLUG FRONTMOUNT 8P

Buy Now Datasheet
DIN Connectors - 5332497 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
5332497
DIN Connectors 5332497
Lumberg 0314 08 DIN Plug

Lumberg 0314 08 DIN Plug

Supplier's Site
Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg - 82AH3399 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg
82AH3399
Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg 82AH3399
CIRCULAR CONNECTOR, 8POS, RCPT, PANEL; Product Range:0314 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 8POS, RCPT, PANEL; Product Range:0314 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5405-031408-ND 5332497 82AH3399
Product Name Circular Connector Assemblies DIN Connectors Circular Connector, 8Pos, Rcpt, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors DIN Connector Circular / Cylindrical Connectors
Mounting Panel Mount Wall mount
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
Paladin ® - 131-3514-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details