Lumberg, Inc. Circular Connector Assemblies 0314 07-1

Description
M16 CHASSIS PLUG FRONTMOUNT 7P
Request a Quote Datasheet
Description
M16 CHASSIS PLUG FRONTMOUNT 7P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031407-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031407-1-ND
Circular Connector Assemblies 5405-031407-1-ND
M16 CHASSIS PLUG FRONTMOUNT 7P

M16 CHASSIS PLUG FRONTMOUNT 7P

Buy Now Datasheet
Circular Connector, 7Pos, Rcpt, Panel; Product Range Lumberg - 82AH3398 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 7Pos, Rcpt, Panel; Product Range Lumberg
82AH3398
Circular Connector, 7Pos, Rcpt, Panel; Product Range Lumberg 82AH3398
CIRCULAR CONNECTOR, 7POS, RCPT, PANEL; Product Range:0314 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 7POS, RCPT, PANEL; Product Range:0314 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-031407-1-ND 82AH3398
Product Name Circular Connector Assemblies Circular Connector, 7Pos, Rcpt, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products