Lumberg, Inc. Circular Connector Assemblies 0314 06

Description
M16 CHASSIS PLUG FRONTMOUNT 6P
Request a Quote Datasheet
Description
M16 CHASSIS PLUG FRONTMOUNT 6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031406-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031406-ND
Circular Connector Assemblies 5405-031406-ND
M16 CHASSIS PLUG FRONTMOUNT 6P

M16 CHASSIS PLUG FRONTMOUNT 6P

Buy Now Datasheet
DIN Connectors - 5332475 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
5332475
DIN Connectors 5332475
Lumberg 0314 06 DIN Plug

Lumberg 0314 06 DIN Plug

Supplier's Site
Circular Connector, 6Pos, Rcpt, Panel; Product Range Lumberg - 82AH3396 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 6Pos, Rcpt, Panel; Product Range Lumberg
82AH3396
Circular Connector, 6Pos, Rcpt, Panel; Product Range Lumberg 82AH3396
CIRCULAR CONNECTOR, 6POS, RCPT, PANEL; Product Range:0314 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 6POS, RCPT, PANEL; Product Range:0314 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5405-031406-ND 5332475 82AH3396
Product Name Circular Connector Assemblies DIN Connectors Circular Connector, 6Pos, Rcpt, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors DIN Connector Circular / Cylindrical Connectors
Mounting Panel Mount Wall mount
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details