Lumberg, Inc. Circular Connector Assemblies 0314 05

Description
M16 CHASSIS PLUG FRONTMOUNT 5P
Request a Quote Datasheet
Description
M16 CHASSIS PLUG FRONTMOUNT 5P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031405-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031405-ND
Circular Connector Assemblies 5405-031405-ND
M16 CHASSIS PLUG FRONTMOUNT 5P

M16 CHASSIS PLUG FRONTMOUNT 5P

Buy Now Datasheet
DIN Connectors - 5332469 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
5332469
DIN Connectors 5332469
Lumberg 0314 05 DIN Plug

Lumberg 0314 05 DIN Plug

Supplier's Site
Circular Connector, 5Pos, Rcpt, Panel; Product Range Lumberg - 82AH3394 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 5Pos, Rcpt, Panel; Product Range Lumberg
82AH3394
Circular Connector, 5Pos, Rcpt, Panel; Product Range Lumberg 82AH3394
CIRCULAR CONNECTOR, 5POS, RCPT, PANEL; Product Range:0314 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 5POS, RCPT, PANEL; Product Range:0314 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5405-031405-ND 5332469 82AH3394
Product Name Circular Connector Assemblies DIN Connectors Circular Connector, 5Pos, Rcpt, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors DIN Connector Circular / Cylindrical Connectors
Mounting Panel Mount Wall mount
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
BNC (M) R/A Connector for RG58 Cable - ET-BMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details