M16 CHASSIS PLUG FRONTMOUNT 5P
CIRCULAR CONNECTOR, 5POS, RCPT, PANEL; Product Range:0314 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 5405-031405-1-ND | 82AH3395 |
| Product Name | Circular Connector Assemblies | Circular Connector, 5Pos, Rcpt, Panel; Product Range Lumberg |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |