Lumberg, Inc. DIN Connectors 0314 04

Description
Lumberg 0314 04 DIN Plug
Request a Quote Datasheet
Description
Lumberg 0314 04 DIN Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5332453 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
5332453
DIN Connectors 5332453
Lumberg 0314 04 DIN Plug

Lumberg 0314 04 DIN Plug

Supplier's Site
Circular Connector Assemblies - 5405-031404-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031404-ND
Circular Connector Assemblies 5405-031404-ND
M16 CHASSIS PLUG FRONTMOUNT 4P

M16 CHASSIS PLUG FRONTMOUNT 4P

Buy Now Datasheet
Circular Connector, 4Pos, Rcpt, Panel; Product Range Lumberg - 82AH3393 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 4Pos, Rcpt, Panel; Product Range Lumberg
82AH3393
Circular Connector, 4Pos, Rcpt, Panel; Product Range Lumberg 82AH3393
CIRCULAR CONNECTOR, 4POS, RCPT, PANEL; Product Range:0314 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 4POS, RCPT, PANEL; Product Range:0314 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5332453 5405-031404-ND 82AH3393
Product Name DIN Connectors Circular Connector Assemblies Circular Connector, 4Pos, Rcpt, Panel; Product Range Lumberg
Connector Type DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 1920-CY10/Y-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 6 to 24 AWG
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details