Lumberg, Inc. Circular Connector, Plug, 6Pos, Flange; Product Range Lumberg 0308-2 06-1

Description
CIRCULAR CONNECTOR, PLUG, 6POS, FLANGE; Product Range:0308-2 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6POS, FLANGE; Product Range:0308-2 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6Pos, Flange; Product Range Lumberg - 82AH3390 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6Pos, Flange; Product Range Lumberg
82AH3390
Circular Connector, Plug, 6Pos, Flange; Product Range Lumberg 82AH3390
CIRCULAR CONNECTOR, PLUG, 6POS, FLANGE; Product Range:0308-2 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6POS, FLANGE; Product Range:0308-2 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH3390
Product Name Circular Connector, Plug, 6Pos, Flange; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589062-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details