Lumberg, Inc. Circular Connector Assemblies 0308 12

Description
M16 CHASSIS SOCKET FLANGE MOUNT
Request a Quote Datasheet
Description
M16 CHASSIS SOCKET FLANGE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-030812-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-030812-ND
Circular Connector Assemblies 5405-030812-ND
M16 CHASSIS SOCKET FLANGE MOUNT

M16 CHASSIS SOCKET FLANGE MOUNT

Buy Now Datasheet
Circular Connector, 12Pos, Plug, Flange; Product Range Lumberg - 82AH3387 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 12Pos, Plug, Flange; Product Range Lumberg
82AH3387
Circular Connector, 12Pos, Plug, Flange; Product Range Lumberg 82AH3387
CIRCULAR CONNECTOR, 12POS, PLUG, FLANGE; Product Range:0308 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 12POS, PLUG, FLANGE; Product Range:0308 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-030812-ND 82AH3387
Product Name Circular Connector Assemblies Circular Connector, 12Pos, Plug, Flange; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBF05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details