Lumberg, Inc. Circular Connector, Plug, 8Pos, Flange; Product Range Lumberg 0308-1 08-1

Description
CIRCULAR CONNECTOR, PLUG, 8POS, FLANGE; Product Range:0308-1 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8POS, FLANGE; Product Range:0308-1 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8Pos, Flange; Product Range Lumberg - 82AH3389 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8Pos, Flange; Product Range Lumberg
82AH3389
Circular Connector, Plug, 8Pos, Flange; Product Range Lumberg 82AH3389
CIRCULAR CONNECTOR, PLUG, 8POS, FLANGE; Product Range:0308-1 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8POS, FLANGE; Product Range:0308-1 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH3389
Product Name Circular Connector, Plug, 8Pos, Flange; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEG.2K.304.CYM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 15.0 amps
View Details
3 suppliers
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details