Lumberg, Inc. Circular Connector Assemblies 0307 14

Description
M16 CHASSIS SOCKET IP68 FOR PCB
Request a Quote Datasheet
Description
M16 CHASSIS SOCKET IP68 FOR PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-030714-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-030714-ND
Circular Connector Assemblies 5405-030714-ND
M16 CHASSIS SOCKET IP68 FOR PCB

M16 CHASSIS SOCKET IP68 FOR PCB

Buy Now Datasheet
Circular Connector, Plug, 14Pos, Panel; Product Range Lumberg - 82AH3373 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14Pos, Panel; Product Range Lumberg
82AH3373
Circular Connector, Plug, 14Pos, Panel; Product Range Lumberg 82AH3373
CIRCULAR CONNECTOR, PLUG, 14POS, PANEL; Product Range:0307 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14POS, PANEL; Product Range:0307 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-030714-ND 82AH3373
Product Name Circular Connector Assemblies Circular Connector, Plug, 14Pos, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PC Pin, Single Post Connectors - 36-1218-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details