Lumberg, Inc. Circular Connector, Plug, 8Pos, Panel; Product Range Lumberg 0307-1 08-1

Description
CIRCULAR CONNECTOR, PLUG, 8POS, PANEL; Product Range:0307-1 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8POS, PANEL; Product Range:0307-1 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8Pos, Panel; Product Range Lumberg - 82AH3374 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8Pos, Panel; Product Range Lumberg
82AH3374
Circular Connector, Plug, 8Pos, Panel; Product Range Lumberg 82AH3374
CIRCULAR CONNECTOR, PLUG, 8POS, PANEL; Product Range:0307-1 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8POS, PANEL; Product Range:0307-1 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH3374
Product Name Circular Connector, Plug, 8Pos, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Module connector - MS6-9-AMV - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details