Lumberg, Inc. Circular Connector Assemblies 0305-1 08-1

Description
AISG CHASSIS SOCKET BACKMOUNT 8P
Request a Quote Datasheet
Description
AISG CHASSIS SOCKET BACKMOUNT 8P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-0305-108-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-0305-108-1-ND
Circular Connector Assemblies 5405-0305-108-1-ND
AISG CHASSIS SOCKET BACKMOUNT 8P

AISG CHASSIS SOCKET BACKMOUNT 8P

Buy Now Datasheet
Circular Connector, Plug, 8Pos, Panel; Product Range Lumberg - 82AH3370 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8Pos, Panel; Product Range Lumberg
82AH3370
Circular Connector, Plug, 8Pos, Panel; Product Range Lumberg 82AH3370
CIRCULAR CONNECTOR, PLUG, 8POS, PANEL; Product Range:0305-1 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8POS, PANEL; Product Range:0305-1 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-0305-108-1-ND 82AH3370
Product Name Circular Connector Assemblies Circular Connector, Plug, 8Pos, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0165-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364779-1285-ST - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole
View Details
3 suppliers