The Chassis Socket according to IEC 61076-2-106, part number 23AH4122, features a robust design suitable for back side mounting. It is rated IP68, ensuring protection against dust and water ingress when properly installed. The operating temperature range is from -40 °C to +85 °C, making it suitable for various environmental conditions. This socket is constructed with a PA GF insulating body, and the contact bush is made of CuZn with silver and flash gold plating for enhanced conductivity. The housing is zinc diecast, pre-copper and nickel-plated, providing durability. The connector supports solder terminals with a maximum conductor section of 0.75 mm² (AWG 20) for 3-8 poles and 0.25 mm² (AWG 24) for 12-14 poles. Electrical specifications include a contact resistance of ,â§ 5 m,Ѷ and a rated current of 5 A at 40 °C for 3-8 poles, and 3 A for 12-14 poles. The rated voltage varies based on the version, with a maximum of 300 V under pollution degree 1. The product is RoHS compliant, aligning with environmental standards.
M16 CHASSIS SOCKET BACK MOUNT 6P
CHASSIS SOCKET ACC. TO IEC 61076-2-106, IP 68, WITH THREADED JOINT AND SOLDER TERMINALS, FOR BACK SIDE MOUNTING ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5405-030506-ND | 7406020 | 7406020P | 23AH4122 |
| Product Name | Circular Connector Assemblies | DIN Connectors | DIN Connectors | Chassis Socket Acc. To Iec 61076-2-106, Ip 68, With Threaded Joint And Solder Terminals, For Back Side Mounting Rohs Compliant Lumberg |
| Connector Type | Circular / Cylindrical Connectors | DIN Connector | DIN Connector | |
| Mounting | Panel Mount | Panel mount | ||
| Gender | Male / Plug; Female / Jack | Female / Jack |