The Chassis Socket according to IEC 61076-2-106, part number 23AH4118, features a robust design suitable for back side mounting. It is rated IP68, ensuring protection against dust and water ingress when properly installed. The operating temperature range is from -40 °C to +85 °C, making it suitable for various environmental conditions. This socket is constructed with a PA GF insulating body and includes solder terminals for secure connections. It supports a maximum rated current of 5 A for configurations with 3-8 poles and 3 A for 12-14 poles, with a rated voltage of up to 300 V depending on the version. The contact resistance is low, at ,â§ 5 m,Ѷ, ensuring efficient electrical performance. Mechanical specifications include a tightening torque of 1-3 Nm for both the connector and nut, and it features a withdrawal force of ,â 1.2 N for 3-8 poles and ,â 0.9 N for 12-14 poles. The materials used in construction include nickel-plated zinc diecast housing and silver-plated copper contacts, contributing to durability and reliability. This product is RoHS compliant, aligning with environmental standards.
M16 CHASSIS SOCKET BACK MOUNT 3P
CHASSIS SOCKET ACC. TO IEC 61076-2-106, IP 68, WITH THREADED JOINT AND SOLDER TERMINALS, FOR BACK SIDE MOUNTING ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 5405-030503-ND | 23AH4118 |
| Product Name | Circular Connector Assemblies | Chassis Socket Acc. To Iec 61076-2-106, Ip 68, With Threaded Joint And Solder Terminals, For Back Side Mounting Rohs Compliant Lumberg |
| Connector Type | Circular / Cylindrical Connectors |