Lumberg, Inc. Circular Connector Assemblies 0304 14

Description
M16 CHASSIS SOCKET FRONTMOUNT14P
Request a Quote Datasheet
Description
M16 CHASSIS SOCKET FRONTMOUNT14P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-030414-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-030414-ND
Circular Connector Assemblies 5405-030414-ND
M16 CHASSIS SOCKET FRONTMOUNT14P

M16 CHASSIS SOCKET FRONTMOUNT14P

Buy Now Datasheet
DIN Connectors - 6989319 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
6989319
DIN Connectors 6989319
Lumberg 0304 14 DIN Socket

Lumberg 0304 14 DIN Socket

Supplier's Site
DIN Connectors - 1705581 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705581
DIN Connectors 1705581
Lumberg 0304 14 DIN Socket

Lumberg 0304 14 DIN Socket

Supplier's Site
Circular Connector, Plug, 14Pos, Panel; Product Range Lumberg - 82AH3368 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14Pos, Panel; Product Range Lumberg
82AH3368
Circular Connector, Plug, 14Pos, Panel; Product Range Lumberg 82AH3368
CIRCULAR CONNECTOR, PLUG, 14POS, PANEL; Product Range:0304 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14POS, PANEL; Product Range:0304 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5405-030414-ND 6989319 82AH3368
Product Name Circular Connector Assemblies DIN Connectors Circular Connector, Plug, 14Pos, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors DIN Connector Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
E-Z-Flex Banana Socket to 0.030″ Pin Socket, Adapter - 9334 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details