Lumberg, Inc. DIN Connectors 0304 05

Description
Lumberg 0304 05 DIN Socket
Request a Quote
Description
Lumberg 0304 05 DIN Socket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Chassis Socket according to IEC 61076-2-106, part number 23AH4110, is designed for front mounting and features a threaded joint with solder terminals. It is rated IP68, providing a high level of protection against dust and water ingress. The operating temperature range is from -40 °C to +85 °C, making it suitable for various environmental conditions. The insulating body is made from PA GF, classified as V-0 according to UL94, while the contact bush is constructed from CuZn with silver and flash gold plating for 3-8 poles, and pre-nickel and gold plating for 12-14 poles. The housing is made of zinc diecast, pre-copper, and nickel-plated for durability. Electrical specifications include a contact resistance of ,â§ 5 m,Ѷ, a rated current of 5 A for 3-8 poles and 3 A for 12-14 poles, and a rated voltage of up to 300 V depending on the version and pollution degree. The insulation resistance exceeds 100 M,Ѷ, ensuring reliable performance. This product is RoHS compliant and is suitable for applications requiring robust and reliable connectivity in harsh environments.

Datasheet Summary
Powered by GS/AI

The Chassis Socket according to IEC 61076-2-106, part number 23AH4110, is designed for front mounting and features a threaded joint with solder terminals. It is rated IP68, providing a high level of protection against dust and water ingress. The operating temperature range is from -40 °C to +85 °C, making it suitable for various environmental conditions. The insulating body is made from PA GF, classified as V-0 according to UL94, while the contact bush is constructed from CuZn with silver and flash gold plating for 3-8 poles, and pre-nickel and gold plating for 12-14 poles. The housing is made of zinc diecast, pre-copper, and nickel-plated for durability. Electrical specifications include a contact resistance of ,â§ 5 m,Ѷ, a rated current of 5 A for 3-8 poles and 3 A for 12-14 poles, and a rated voltage of up to 300 V depending on the version and pollution degree. The insulation resistance exceeds 100 M,Ѷ, ensuring reliable performance. This product is RoHS compliant and is suitable for applications requiring robust and reliable connectivity in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5332425 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
5332425
DIN Connectors 5332425
Lumberg 0304 05 DIN Socket

Lumberg 0304 05 DIN Socket

Supplier's Site
DIN Connectors - 1705473 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705473
DIN Connectors 1705473
Lumberg 0304 05 DIN Socket

Lumberg 0304 05 DIN Socket

Supplier's Site
Circular Connector Assemblies - 5405-030405-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-030405-ND
Circular Connector Assemblies 5405-030405-ND
M16 CHASSIS SOCKET FRONTMOUNT 5P

M16 CHASSIS SOCKET FRONTMOUNT 5P

Buy Now Datasheet
Chassis Socket Acc. To Iec 61076-2-106, Ip 68, With Threaded Joint And Solder Terminals, For Front Mounting Rohs Compliant Lumberg - 23AH4110 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Socket Acc. To Iec 61076-2-106, Ip 68, With Threaded Joint And Solder Terminals, For Front Mounting Rohs Compliant Lumberg
23AH4110
Chassis Socket Acc. To Iec 61076-2-106, Ip 68, With Threaded Joint And Solder Terminals, For Front Mounting Rohs Compliant Lumberg 23AH4110
CHASSIS SOCKET ACC. TO IEC 61076-2-106, IP 68, WITH THREADED JOINT AND SOLDER TERMINALS, FOR FRONT MOUNTING ROHS COMPLIANT: YES

CHASSIS SOCKET ACC. TO IEC 61076-2-106, IP 68, WITH THREADED JOINT AND SOLDER TERMINALS, FOR FRONT MOUNTING ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5332425 5405-030405-ND 23AH4110
Product Name DIN Connectors Circular Connector Assemblies Chassis Socket Acc. To Iec 61076-2-106, Ip 68, With Threaded Joint And Solder Terminals, For Front Mounting Rohs Compliant Lumberg
Connector Type DIN Connector Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Standard & Miniature Phono Jack - 849 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22023-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Circular Connector Accessories - 17-100P160-17-1-C-R12-CF-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details