The Circular Connector, Rcpt, 3Pos, Flange, part number 91AH9348, is designed for robust applications with an IP67 protection rating, ensuring resistance to dust and water ingress. It features a metal housing and screw clamps for secure connections. The connector supports a rated current of 43 A for three poles and a rated voltage of 500 V AC, making it suitable for high-power applications. It operates effectively within a temperature range of -40 °C to +80 °C and has a high insulation resistance of over 500 M,Ѷ. The materials used include a PBT insulating body and gold-plated copper contacts, ensuring durability and reliability. The connector is compliant with RoHS standards, making it suitable for environmentally conscious projects.
CIRCULAR CONNECTOR, RCPT, 3POS, FLANGE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 91AH9348 |
| Product Name | Circular Connector, Rcpt, 3Pos, Flange Rohs Compliant Lumberg |
| Connector Type | Circular / Cylindrical Connectors |