Lumberg, Inc. Quicklock Chassis Socket, Ip67, Size 12, Straight Plastic Housing, Cap (Ip65) Rohs Compliant Lumberg 0270 07

Description
QUICKLOCK CHASSIS SOCKET, IP67, SIZE 12, STRAIGHT PLASTIC HOUSING, CAP (IP65) ROHS COMPLIANT: YES
Datasheet
Description
QUICKLOCK CHASSIS SOCKET, IP67, SIZE 12, STRAIGHT PLASTIC HOUSING, CAP (IP65) ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quicklock Chassis Socket, Ip67, Size 12, Straight Plastic Housing, Cap (Ip65) Rohs Compliant Lumberg - 23AH4092 - Newark, An Avnet Company
Chicago, IL, United States
Quicklock Chassis Socket, Ip67, Size 12, Straight Plastic Housing, Cap (Ip65) Rohs Compliant Lumberg
23AH4092
Quicklock Chassis Socket, Ip67, Size 12, Straight Plastic Housing, Cap (Ip65) Rohs Compliant Lumberg 23AH4092
QUICKLOCK CHASSIS SOCKET, IP67, SIZE 12, STRAIGHT PLASTIC HOUSING, CAP (IP65) ROHS COMPLIANT: YES

QUICKLOCK CHASSIS SOCKET, IP67, SIZE 12, STRAIGHT PLASTIC HOUSING, CAP (IP65) ROHS COMPLIANT: YES

Supplier's Site
Circular Conn, Rcpt, 7Pos, Panel; Product Range Lumberg - 64AC0296 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Panel; Product Range Lumberg
64AC0296
Circular Conn, Rcpt, 7Pos, Panel; Product Range Lumberg 64AC0296
CIRCULAR CONN, RCPT, 7POS, PANEL; Product Range:02 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push Lock; Connector Body Material:PBT RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 7POS, PANEL; Product Range:02 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push Lock; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 23AH4092 64AC0296
Product Name Quicklock Chassis Socket, Ip67, Size 12, Straight Plastic Housing, Cap (Ip65) Rohs Compliant Lumberg Circular Conn, Rcpt, 7Pos, Panel; Product Range Lumberg
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products