Lumberg, Inc. Industrial Circular Connectors 0262 04

Description
Lumberg 0262 04 Circular Connector
Request a Quote Datasheet
Description
Lumberg 0262 04 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1786226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1786226
Industrial Circular Connectors 1786226
Lumberg 0262 04 Circular Connector

Lumberg 0262 04 Circular Connector

Supplier's Site
Industrial Circular Connectors - 1786498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1786498
Industrial Circular Connectors 1786498
Lumberg 0262 04 Circular Connector

Lumberg 0262 04 Circular Connector

Supplier's Site
Quicklock Socket, Ip67, Size 20, Straight, Plastic Housing And Solder Terminals Rohs Compliant Lumberg - 23AH4082 - Newark, An Avnet Company
Chicago, IL, United States
Quicklock Socket, Ip67, Size 20, Straight, Plastic Housing And Solder Terminals Rohs Compliant Lumberg
23AH4082
Quicklock Socket, Ip67, Size 20, Straight, Plastic Housing And Solder Terminals Rohs Compliant Lumberg 23AH4082
QUICKLOCK SOCKET, IP67, SIZE 20, STRAIGHT, PLASTIC HOUSING AND SOLDER TERMINALS ROHS COMPLIANT: YES

QUICKLOCK SOCKET, IP67, SIZE 20, STRAIGHT, PLASTIC HOUSING AND SOLDER TERMINALS ROHS COMPLIANT: YES

Supplier's Site
Circular Conn, Rcpt, 4Pos, Cable; Product Range Lumberg - 64AC0286 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Cable; Product Range Lumberg
64AC0286
Circular Conn, Rcpt, 4Pos, Cable; Product Range Lumberg 64AC0286
CIRCULAR CONN, RCPT, 4POS, CABLE; Product Range:02 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push Lock; Connector Body Material:PBT RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 4POS, CABLE; Product Range:02 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push Lock; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1786226 23AH4082 64AC0286
Product Name Industrial Circular Connectors Quicklock Socket, Ip67, Size 20, Straight, Plastic Housing And Solder Terminals Rohs Compliant Lumberg Circular Conn, Rcpt, 4Pos, Cable; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
TNC Male Connector - 8904 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details