Lumberg, Inc. Industrial Circular Connectors 0261 07

Description
Lumberg 0261 07 Circular Connector
Request a Quote Datasheet
Description
Lumberg 0261 07 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1786207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1786207
Industrial Circular Connectors 1786207
Lumberg 0261 07 Circular Connector

Lumberg 0261 07 Circular Connector

Supplier's Site
Industrial Circular Connectors - 1786500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1786500
Industrial Circular Connectors 1786500
Lumberg 0261 07 Circular Connector

Lumberg 0261 07 Circular Connector

Supplier's Site
Circular Conn, Rcpt, 7Pos, Cable; Product Range Lumberg - 64AC0281 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Cable; Product Range Lumberg
64AC0281
Circular Conn, Rcpt, 7Pos, Cable; Product Range Lumberg 64AC0281
CIRCULAR CONN, RCPT, 7POS, CABLE; Product Range:02 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push Lock; Connector Body Material:PBT RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 7POS, CABLE; Product Range:02 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push Lock; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1786207 64AC0281
Product Name Industrial Circular Connectors Circular Conn, Rcpt, 7Pos, Cable; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - EGA.1B.308.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details