Lumberg, Inc. Industrial Circular Connectors 0261 02

Description
Lumberg 0261 02 Circular Connector
Request a Quote Datasheet
Description
Lumberg 0261 02 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1786203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1786203
Industrial Circular Connectors 1786203
Lumberg 0261 02 Circular Connector

Lumberg 0261 02 Circular Connector

Supplier's Site
Industrial Circular Connectors - 1786538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1786538
Industrial Circular Connectors 1786538
Lumberg 0261 02 Circular Connector

Lumberg 0261 02 Circular Connector

Supplier's Site
Circular Conn, Rcpt, 2Pos, Cable; Product Range Lumberg - 64AC0277 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 2Pos, Cable; Product Range Lumberg
64AC0277
Circular Conn, Rcpt, 2Pos, Cable; Product Range Lumberg 64AC0277
CIRCULAR CONN, RCPT, 2POS, CABLE; Product Range:02 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push Lock; Connector Body Material:PBT RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 2POS, CABLE; Product Range:02 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push Lock; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1786203 64AC0277
Product Name Industrial Circular Connectors Circular Conn, Rcpt, 2Pos, Cable; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42031-037-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Plug - SD-SUB-D-ST15 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details