Lumberg, Inc. Quicklock Socket, Ip67, Size 12, Straight, Plastic Housing And Solder Terminals Rohs Compliant Lumberg 0260 04

Description
QUICKLOCK SOCKET, IP67, SIZE 12, STRAIGHT, PLASTIC HOUSING AND SOLDER TERMINALS ROHS COMPLIANT: YES
Datasheet
Description
QUICKLOCK SOCKET, IP67, SIZE 12, STRAIGHT, PLASTIC HOUSING AND SOLDER TERMINALS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quicklock Socket, Ip67, Size 12, Straight, Plastic Housing And Solder Terminals Rohs Compliant Lumberg - 23AH4068 - Newark, An Avnet Company
Chicago, IL, United States
Quicklock Socket, Ip67, Size 12, Straight, Plastic Housing And Solder Terminals Rohs Compliant Lumberg
23AH4068
Quicklock Socket, Ip67, Size 12, Straight, Plastic Housing And Solder Terminals Rohs Compliant Lumberg 23AH4068
QUICKLOCK SOCKET, IP67, SIZE 12, STRAIGHT, PLASTIC HOUSING AND SOLDER TERMINALS ROHS COMPLIANT: YES

QUICKLOCK SOCKET, IP67, SIZE 12, STRAIGHT, PLASTIC HOUSING AND SOLDER TERMINALS ROHS COMPLIANT: YES

Supplier's Site
Circular Conn, Rcpt, 4Pos, Cable; Product Range Lumberg - 64AC0272 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Cable; Product Range Lumberg
64AC0272
Circular Conn, Rcpt, 4Pos, Cable; Product Range Lumberg 64AC0272
CIRCULAR CONN, RCPT, 4POS, CABLE; Product Range:02 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push Lock; Connector Body Material:PBT RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 4POS, CABLE; Product Range:02 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push Lock; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 23AH4068 64AC0272
Product Name Quicklock Socket, Ip67, Size 12, Straight, Plastic Housing And Solder Terminals Rohs Compliant Lumberg Circular Conn, Rcpt, 4Pos, Cable; Product Range Lumberg
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2606C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details