Lumberg, Inc. Industrial Circular Connectors 0252 07

Description
Lumberg 0252 07 Circular Connector
Request a Quote Datasheet
Description
Lumberg 0252 07 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1786522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1786522
Industrial Circular Connectors 1786522
Lumberg 0252 07 Circular Connector

Lumberg 0252 07 Circular Connector

Supplier's Site
Industrial Circular Connectors - 1786221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1786221
Industrial Circular Connectors 1786221
Lumberg 0252 07 Circular Connector

Lumberg 0252 07 Circular Connector

Supplier's Site
Quicklock Plug, Ip67, Size 20, Straight, Plastic Housing And Solder Terminals Rohs Compliant Lumberg - 23AH4063 - Newark, An Avnet Company
Chicago, IL, United States
Quicklock Plug, Ip67, Size 20, Straight, Plastic Housing And Solder Terminals Rohs Compliant Lumberg
23AH4063
Quicklock Plug, Ip67, Size 20, Straight, Plastic Housing And Solder Terminals Rohs Compliant Lumberg 23AH4063
QUICKLOCK PLUG, IP67, SIZE 20, STRAIGHT, PLASTIC HOUSING AND SOLDER TERMINALS ROHS COMPLIANT: YES

QUICKLOCK PLUG, IP67, SIZE 20, STRAIGHT, PLASTIC HOUSING AND SOLDER TERMINALS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circular Conn, Plug, 7Pos, Cable; Product Range Lumberg - 64AC0267 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 7Pos, Cable; Product Range Lumberg
64AC0267
Circular Conn, Plug, 7Pos, Cable; Product Range Lumberg 64AC0267
CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:02 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push Lock; Connector Body Material:PBT RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:02 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push Lock; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1786522 23AH4063 64AC0267
Product Name Industrial Circular Connectors Quicklock Plug, Ip67, Size 20, Straight, Plastic Housing And Solder Terminals Rohs Compliant Lumberg Circular Conn, Plug, 7Pos, Cable; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details