The Lumberg DIN plug connector, part number 78R9100, features an 8-position configuration with silver-plated contacts. It is designed for cable mounting and is constructed with a metal housing for durability. The connector operates within a temperature range of -20 °C to +85 °C and supports a maximum rated current of 4 A and a rated voltage of 60 V AC. The contact resistance is specified to be ,â§ 30 m,Ѷ for the contact pins and ,â§ 50 m,Ѷ for the housing. Additionally, it has an insulation resistance of ,â 100 M,Ѷ and can withstand a test voltage of 250 V AC RMS for 60 seconds. The connector is compatible with DIN sockets 0107 and 0122, making it suitable for various applications requiring reliable electrical connections.
DIN PLUG STRAIGHT BAYONETLOCK 8P
Lumberg 0132 08-1 DIN Connector
Lumberg 0132 08-1 DIN Connector
CONNECTOR, DIN, PLUG, 8 POSITION; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5405-013208-1-ND | 2819010 | 78R9100 |
| Product Name | Circular Connector Assemblies | DIN Connectors | Connector, Din, Plug, 8 Position; No. Of Contacts Lumberg |
| Connector Type | Circular / Cylindrical Connectors | DIN Connector | Audio / Video; DIN Connector |
| Mounting | Free Hanging (In-Line) | Cable Mount | |
| Voltage Rating | 100 volts | ||
| Current Rating | 4.0 amps |