Lumberg, Inc. Circular Connector Assemblies 0132 05

Description
DIN PLUG STRAIGHT BAYONETLOCK 5P
Request a Quote Datasheet
Description
DIN PLUG STRAIGHT BAYONETLOCK 5P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-013205-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-013205-ND
Circular Connector Assemblies 5405-013205-ND
DIN PLUG STRAIGHT BAYONETLOCK 5P

DIN PLUG STRAIGHT BAYONETLOCK 5P

Buy Now Datasheet
DIN Connectors - 2819005 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
2819005
DIN Connectors 2819005
Lumberg 0132 05 DIN Connector

Lumberg 0132 05 DIN Connector

Supplier's Site
DIN Connectors - 2819006 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
2819006
DIN Connectors 2819006
Lumberg 0132 05 DIN Connector

Lumberg 0132 05 DIN Connector

Supplier's Site
Connector, Din, Plug, 5 Position; No. Of Contacts Lumberg - 78R9096 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 5 Position; No. Of Contacts Lumberg
78R9096
Connector, Din, Plug, 5 Position; No. Of Contacts Lumberg 78R9096
CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5405-013205-ND 2819005 78R9096
Product Name Circular Connector Assemblies DIN Connectors Connector, Din, Plug, 5 Position; No. Of Contacts Lumberg
Connector Type Circular / Cylindrical Connectors DIN Connector Audio / Video; DIN Connector
Mounting Free Hanging (In-Line) Cable Mount
Voltage Rating 100 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190061 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details
Paladin ® - 131-4418-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details