Lumberg, Inc. Circular Connector Assemblies 0132 04

Description
DIN PLUG STRAIGHT BAYONETLOCK 4P
Request a Quote
Description
DIN PLUG STRAIGHT BAYONETLOCK 4P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Din Audio / Video Connector, Plug, 4, Cable Mount, Metal Body, Silver Plated Contacts is designed for reliable audio and video connections. It features a metal housing with a bayonet lock for secure attachment and is equipped with solder terminals for easy installation. The connector is rated for a maximum current of 4 A and a voltage of 60 V AC, with a contact resistance of up to 30 m,Ѷ and housing resistance of up to 50 m,Ѷ. It operates effectively within a temperature range of -20 °C to +85 °C. The materials used include an ABS insulating body, silver-plated CuZn contact pins, and a nickel-plated zinc alloy housing, ensuring durability and compliance with RoHS standards. This connector is compatible with DIN sockets 0107 and 0122, making it suitable for various applications in audio and video systems.

Datasheet Summary
Powered by GS/AI

The Din Audio / Video Connector, Plug, 4, Cable Mount, Metal Body, Silver Plated Contacts is designed for reliable audio and video connections. It features a metal housing with a bayonet lock for secure attachment and is equipped with solder terminals for easy installation. The connector is rated for a maximum current of 4 A and a voltage of 60 V AC, with a contact resistance of up to 30 m,Ѷ and housing resistance of up to 50 m,Ѷ. It operates effectively within a temperature range of -20 °C to +85 °C. The materials used include an ABS insulating body, silver-plated CuZn contact pins, and a nickel-plated zinc alloy housing, ensuring durability and compliance with RoHS standards. This connector is compatible with DIN sockets 0107 and 0122, making it suitable for various applications in audio and video systems.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-013204-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-013204-ND
Circular Connector Assemblies 5405-013204-ND
DIN PLUG STRAIGHT BAYONETLOCK 4P

DIN PLUG STRAIGHT BAYONETLOCK 4P

Buy Now Datasheet
Din Audio / Video Connector, Plug, 4, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Lumberg - 78R9095 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio / Video Connector, Plug, 4, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Lumberg
78R9095
Din Audio / Video Connector, Plug, 4, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Lumberg 78R9095
DIN Audio / Video Connector, Plug, 4, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

DIN Audio / Video Connector, Plug, 4, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-013204-ND 78R9095
Product Name Circular Connector Assemblies Din Audio / Video Connector, Plug, 4, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Lumberg
Connector Type Circular / Cylindrical Connectors Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Female / Jack
Termination Crimp
View Details
Nicomatic North America
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
180A Electronic Connector - 301-1380 - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
View Details
3 suppliers