LumaSense Technologies, Inc., An Advanced Energy Company Infrared Temperature Switch KTS 218

Description
Infrared temperature switch for recognizing without contact a hot object located in its measuring beam. Temperature range: 700 ... 1500°C. Key Features Temperature range: 700 ... 1500 °C Switch time only 600 µs 9 optics selectable LED targeting light for aligning Stainless steel housing Small dimensions Details The KTS 218 or KTG 218 recognizes without contact hot objects located in its measuring beam, to trigger a switch process. The switching level can be adjusted via potentiometer, the switch status is indicated by LED. The switch is used for recognizing, counting or positioning of hot objects e.g. in forges or steel works. The instrument is equipped with a white LED targeting light for exact alignment. During operation the LED is always on.
Datasheet
Description
Infrared temperature switch for recognizing without contact a hot object located in its measuring beam. Temperature range: 700 ... 1500°C. Key Features Temperature range: 700 ... 1500 °C Switch time only 600 µs 9 optics selectable LED targeting light for aligning Stainless steel housing Small dimensions Details The KTS 218 or KTG 218 recognizes without contact hot objects located in its measuring beam, to trigger a switch process. The switching level can be adjusted via potentiometer, the switch status is indicated by LED. The switch is used for recognizing, counting or positioning of hot objects e.g. in forges or steel works. The instrument is equipped with a white LED targeting light for exact alignment. During operation the LED is always on.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Temperature Switch - KTS 218 - LumaSense Technologies, Inc., An Advanced Energy Company
Fort Collins, CO, United States
Infrared Temperature Switch
KTS 218
Infrared Temperature Switch KTS 218
Infrared temperature switch for recognizing without contact a hot object located in its measuring beam. Temperature range: 700 ... 1500°C. Key Features Temperature range: 700 ... 1500 °C Switch time only 600 µs 9 optics selectable LED targeting light for aligning Stainless steel housing Small dimensions Details The KTS 218 or KTG 218 recognizes without contact hot objects located in its measuring beam, to trigger a switch process. The switching level can be adjusted via potentiometer, the switch status is indicated by LED. The switch is used for recognizing, counting or positioning of hot objects e.g. in forges or steel works. The instrument is equipped with a white LED targeting light for exact alignment. During operation the LED is always on.

Infrared temperature switch for recognizing without contact a hot object located in its measuring beam. Temperature range: 700 ... 1500°C.

Key Features

  • Temperature range: 700 ... 1500 °C
  • Switch time only 600 µs
  • 9 optics selectable
  • LED targeting light for aligning
  • Stainless steel housing
  • Small dimensions

Details

The KTS 218 or KTG 218 recognizes without contact hot objects located in its measuring beam, to trigger a switch process. The switching level can be adjusted via potentiometer, the switch status is indicated by LED.

The switch is used for recognizing, counting or positioning of hot objects e.g. in forges or steel works. The instrument is equipped with a white LED targeting light for exact alignment. During operation the LED is always on.

Supplier's Site Datasheet

Technical Specifications

  LumaSense Technologies, Inc., An Advanced Energy Company
Product Category Thermal Switches and Thermal Protectors
Product Number KTS 218
Product Name Infrared Temperature Switch
Switch Type Other
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Probe Configuration
Maximum Current 0.0300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Switch - 30000 - Surface Mounting Thermoswitch® Temperature Control - Thermon, Inc
Specs
Switch Type Normally Closed, NC
Mounting/Configuration Surface Mount
High Temperature Set Point 300 to 500 F (149 to 260 C)
View Details
Electronic Hygrostat DCF 010 - 01012.0-22 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details