Ludeca, Inc. VIBXPERT®

Description
VIBXPERT is a lightweight, 2-channel, FFT data collector/vibration analyzer for monitoring and diagnosis of machine conditions. As a data collector, VIBXPERT records all forms of machine vibrations, bearing conditions, process data and visual inspection information. Collected machinery data is stored on an expandable Compact Flash Card (up to 8 gigabyte) and is transferred to the OMNITREND maintenance software for further evaluation, report generation and archiving. VIBXPERT provides comprehensive analysis functionality for the diagnosis of complex vibration problems, with an easy to use icon-driven platform. Its capabilities include: order spectrum, phase, cepstrum, cross-channel phase, orbits, run-up and coast-down measurements. Analysis tools, including various cursor types, machine-specific frequency markers, signal post processing, and extensive bearing databases are included for evaluating each spectrum. With an Fmax of 51KHz, up to 102,400 Lines of Resolution and a large ½ VGA screen, all machinery problems can be captured and easily analyzed. Alarm notifications based on ISO10816 or user-defined standards are identified with the aid of colored LEDs. If any of the spectrum’s broadband or narrow band limits are exceeded, the LEDs are also activated. The robust housing has an ingress protection rating of IP65, dustproof and water resistant, weighing only 2 pounds. The VIBXPERT is delivered with a carrying pouch having a breakaway shoulder strap for safety. The basic VIBXPERT platform is a 1-channel device, which can be upgraded to 2 individually configured channels via a special passcode. This upgrade does not require changes to the hardware. VIBXPERT can accept all sensor types for analog measurements. Several communications interfaces are supplied, including a trigger input, Ethernet, USB and serial connection (RS232).
Description
VIBXPERT is a lightweight, 2-channel, FFT data collector/vibration analyzer for monitoring and diagnosis of machine conditions. As a data collector, VIBXPERT records all forms of machine vibrations, bearing conditions, process data and visual inspection information. Collected machinery data is stored on an expandable Compact Flash Card (up to 8 gigabyte) and is transferred to the OMNITREND maintenance software for further evaluation, report generation and archiving. VIBXPERT provides comprehensive analysis functionality for the diagnosis of complex vibration problems, with an easy to use icon-driven platform. Its capabilities include: order spectrum, phase, cepstrum, cross-channel phase, orbits, run-up and coast-down measurements. Analysis tools, including various cursor types, machine-specific frequency markers, signal post processing, and extensive bearing databases are included for evaluating each spectrum. With an Fmax of 51KHz, up to 102,400 Lines of Resolution and a large ½ VGA screen, all machinery problems can be captured and easily analyzed. Alarm notifications based on ISO10816 or user-defined standards are identified with the aid of colored LEDs. If any of the spectrum’s broadband or narrow band limits are exceeded, the LEDs are also activated. The robust housing has an ingress protection rating of IP65, dustproof and water resistant, weighing only 2 pounds. The VIBXPERT is delivered with a carrying pouch having a breakaway shoulder strap for safety. The basic VIBXPERT platform is a 1-channel device, which can be upgraded to 2 individually configured channels via a special passcode. This upgrade does not require changes to the hardware. VIBXPERT can accept all sensor types for analog measurements. Several communications interfaces are supplied, including a trigger input, Ethernet, USB and serial connection (RS232).

Suppliers

Company
Product
Description
Supplier Links
VIBXPERT® -  - Ludeca, Inc.
Doral, FL, USA
VIBXPERT®
VIBXPERT®
VIBXPERT is a lightweight, 2-channel, FFT data collector/vibration analyzer for monitoring and diagnosis of machine conditions. As a data collector, VIBXPERT records all forms of machine vibrations, bearing conditions, process data and visual inspection information. Collected machinery data is stored on an expandable Compact Flash Card (up to 8 gigabyte) and is transferred to the OMNITREND maintenance software for further evaluation, report generation and archiving. VIBXPERT provides comprehensive analysis functionality for the diagnosis of complex vibration problems, with an easy to use icon-driven platform. Its capabilities include: order spectrum, phase, cepstrum, cross-channel phase, orbits, run-up and coast-down measurements. Analysis tools, including various cursor types, machine-specific frequency markers, signal post processing, and extensive bearing databases are included for evaluating each spectrum. With an Fmax of 51KHz, up to 102,400 Lines of Resolution and a large ½ VGA screen, all machinery problems can be captured and easily analyzed. Alarm notifications based on ISO10816 or user-defined standards are identified with the aid of colored LEDs. If any of the spectrum’s broadband or narrow band limits are exceeded, the LEDs are also activated. The robust housing has an ingress protection rating of IP65, dustproof and water resistant, weighing only 2 pounds. The VIBXPERT is delivered with a carrying pouch having a breakaway shoulder strap for safety. The basic VIBXPERT platform is a 1-channel device, which can be upgraded to 2 individually configured channels via a special passcode. This upgrade does not require changes to the hardware. VIBXPERT can accept all sensor types for analog measurements. Several communications interfaces are supplied, including a trigger input, Ethernet, USB and serial connection (RS232).

VIBXPERT is a lightweight, 2-channel, FFT data collector/vibration analyzer for monitoring and diagnosis of machine conditions. As a data collector, VIBXPERT records all forms of machine vibrations, bearing conditions, process data and visual inspection information. Collected machinery data is stored on an expandable Compact Flash Card (up to 8 gigabyte) and is transferred to the OMNITREND maintenance software for further evaluation, report generation and archiving.

VIBXPERT provides comprehensive analysis functionality for the diagnosis of complex vibration problems, with an easy to use icon-driven platform. Its capabilities include: order spectrum, phase, cepstrum, cross-channel phase, orbits, run-up and coast-down measurements. Analysis tools, including various cursor types, machine-specific frequency markers, signal post processing, and extensive bearing databases are included for evaluating each spectrum. With an Fmax of 51KHz, up to 102,400 Lines of Resolution and a large ½ VGA screen, all machinery problems can be captured and easily analyzed. Alarm notifications based on ISO10816 or user-defined standards are identified with the aid of colored LEDs. If any of the spectrum’s broadband or narrow band limits are exceeded, the LEDs are also activated.

The robust housing has an ingress protection rating of IP65, dustproof and water resistant, weighing only 2 pounds. The VIBXPERT is delivered with a carrying pouch having a breakaway shoulder strap for safety. The basic VIBXPERT platform is a 1-channel device, which can be upgraded to 2 individually configured channels via a special passcode. This upgrade does not require changes to the hardware. VIBXPERT can accept all sensor types for analog measurements. Several communications interfaces are supplied, including a trigger input, Ethernet, USB and serial connection (RS232).

Supplier's Site

Technical Specifications

  Ludeca, Inc.
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Name VIBXPERT®
Device Type Instrument / Meter; Recorder / Totalizer
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Analyzer Sensor Switch - PCE-VS11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter; Switch
User Interface Computer Interface
Acceleration 0.0102 to 102 g
View Details
Vibration Sensors - 20008498-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Meters - 2543502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Input Acceleration; Linear Velocity; Displacement; Acceleration, Displacement, Velocity
Operating Temperature 14 F (-10 C)
View Details