The VIBXPERT II handheld vibration analyzer combines the advantages of a rapid processor with a brilliant energy-efficient color VGA display. Enhanced with an Fmax of 51KHz and up to 102,400 Lines of Resolution, all machinery problems can be captured and easily analyzed on the VIBXPERT II large color screen.
The VIBXPERT II Basic platform is a 1-channel vibration data collector which can be upgraded at any time to 2 individually configured channels via a special passcode —user upgradable, does not require hardware changes.
All forms of machine vibrations, bearing conditions, process data and visual inspection information can be collected and stored on the expandable Compact Flash Card (up to 8 gigabyte) for report generation or for later transfer to the OMNITREND software for further analysis, reporting and archiving.
The VIBXPERT II vibration analyzer provides an easy-to-use icon driven platform that offers comprehensive analysis functionality for the diagnosis of simple or very complex vibration problems. Capabilities include order spectrum, phase, cepstrum, cross-channel phase, orbits, run-up and coast-down measurements, bump test, negative averaging and more. Analysis tools, including various cursor types, machine-specific frequency markers, signal post processing, and extensive bearing databases are included for evaluating each spectrum. Alarm notifications based on ISO standards or user-defined standards are visually identified with the aid of colored LEDs.
VIBXPERT II is lightweight vibration meter —only 2.5 pounds! Its robust housing is dustproof and water resistant (IP65). VIBXPERT II is delivered with a carrying pouch with includes a breakaway shoulder strap for safety during data collection.
The VIBXPERT II vibration analyzer features modular functionality including dynamic balancing, extended time waveform recording, transient data capture, UFF file export, Modal/ODS support and more.
| Ludeca, Inc. | |
|---|---|
| Product Category | Vibration Measurement Instruments and Vibration Analyzers |
| Product Name | VIBXPERT II |
| Device Type | Instrument / Meter; Recorder / Totalizer |