Lucas Industrial Pillowblock Bearing UCP211-35

Description
Normal duty setscrew type
Description
Normal duty setscrew type

Suppliers

Company
Product
Description
Supplier Links
Cedar Hill, TX, USA
Pillowblock Bearing
UCP211-35
Pillowblock Bearing UCP211-35
Normal duty setscrew type

Normal duty setscrew type

Supplier's Site

Technical Specifications

  Lucas Industrial
Product Category Pillow Block Bearings
Product Number UCP211-35
Product Name Pillowblock Bearing
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
Shaft Diameter 2.19 inch (55.56 mm)
Bearing Bearing Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 8mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0812 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3150 inch (8 mm)
Housing Plastic / Polymer
Length 1.85 inch (47 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
Bearing Stainless Steel
View Details
Tapped Base Units - P2BT Series - SKF/Global
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.7500 to 2.94 inch (19.05 to 74.6 mm)
View Details
2 suppliers