Lucas Industrial Pillowblock Bearing HCPK205-16

Description
Normal duty eccentric collar type
Description
Normal duty eccentric collar type

Suppliers

Company
Product
Description
Supplier Links
Cedar Hill, TX, USA
Pillowblock Bearing
HCPK205-16
Pillowblock Bearing HCPK205-16
Normal duty eccentric collar type

Normal duty eccentric collar type

Supplier's Site

Technical Specifications

  Lucas Industrial
Product Category Pillow Block Bearings
Product Number HCPK205-16
Product Name Pillowblock Bearing
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
Shaft Diameter 1 inch (25.4 mm)
Bearing Bearing Steel
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB12 - TSPB-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 600 lbs (272 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details