Lucas Industrial Shaft Collar Coupling 2SC-225

Description
2-pc clamp provides tightest fit with reduced risk of shaft damage
Description
2-pc clamp provides tightest fit with reduced risk of shaft damage

Suppliers

Company
Product
Description
Supplier Links
Cedar Hill, TX, USA
Shaft Collar Coupling
2SC-225
Shaft Collar Coupling 2SC-225
2-pc clamp provides tightest fit with reduced risk of shaft damage

2-pc clamp provides tightest fit with reduced risk of shaft damage

Supplier's Site

Technical Specifications

  Lucas Industrial
Product Category Shaft Collars
Product Number 2SC-225
Product Name Shaft Collar Coupling
Collar Type Two piece Clamp Style
Collar Material Steel; Stainless Steel (optional feature)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Rc 38-45)
Units English
View Details
MC: Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Stainless Steel
Units Metric
Width 0.20 to 0.71 inch (5.0 to 18.0 mm)
View Details
Shaft Collars - 145694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Steel; Steel
Width 0.69 inch (17.4 mm)
View Details
Steel Shaft Collars - 40105 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details