Manufacturer: LSI Computer Systems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986915-TMXF846221BL-
Mounting: SMD (SMT)
Number of Pins: 700
Categories: OEM Parts(T-Z)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 986915-TMXF846221BL-3-DB |
| Product Name | OEM Parts - OEM Parts (T - Z) - TMXF846221BL-3-DB |